CRGH2010F102K -- CRGH2010 1% 102K 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 1% 102K 1W Neohm - Te Connectivity
CRGH2010F102K
Description
CRGH2010 1% 102K 1W
Description
CRGH2010 1% 102K 1W
Suppliers
Crgh2010 1% 102K 1W Neohm - Te Connectivity
94X7154
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7154 |
|
Product Name
|
Crgh2010 1% 102K 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Right Angle
Termination
Crimp
View Details
Omnetics Connector Corporation
Connector Type
Board Mount Connector; D-Sub Connector
Mounting
Surface Mount
Current Rating
1.0 amps
View Details