TE Connectivity Chip Resistor - Surface Mount CRGH1206J820R

Description
820 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote
Description
820 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRG Series Surface Mount Thick Film Resistor has a nominal resistance of 820 ohms and a power rating of 500 mW. It features a tolerance of ±5% and is rated for a maximum working voltage of 200 V. This resistor is RoHS compliant, making it suitable for environmentally conscious designs. The component is designed for high power applications and operates effectively within a temperature range of -55°C to +155°C. Its compact size and robust specifications make it a viable option for various electronic applications.

Datasheet Summary
Powered by GS/AI

The CRG Series Surface Mount Thick Film Resistor has a nominal resistance of 820 ohms and a power rating of 500 mW. It features a tolerance of ±5% and is rated for a maximum working voltage of 200 V. This resistor is RoHS compliant, making it suitable for environmentally conscious designs. The component is designed for high power applications and operates effectively within a temperature range of -55°C to +155°C. Its compact size and robust specifications make it a viable option for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGH1206J820R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGH1206J820R-ND
Chip Resistor - Surface Mount CRGH1206J820R-ND
820 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

820 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 820 Ohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity - 95W7335 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 820 Ohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity
95W7335
Surface Mount Thick Film Resistor, Crg Series, 820 Ohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity 95W7335
Surface Mount Thick Film Resistor, CRG Series, 820 ohm, 500 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 820 ohm, 500 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820R, 5%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 12AC0391 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 5%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
12AC0391
Res, 820R, 5%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 12AC0391
RES, 820R, 5%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:820ohm; Product Range:CRGH Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 820R, 5%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:820ohm; Product Range:CRGH Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRGH1206J820R-ND 95W7335 12AC0391
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 820 Ohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity Res, 820R, 5%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Resistance Range 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers