CRGH1206J6M8 -- CRGH1206 5% 6M8 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 5% 6M8 0.5W Neohm - Te Connectivity
CRGH1206J6M8
Description
CRGH1206 5% 6M8 0.5W
Description
CRGH1206 5% 6M8 0.5W
Suppliers
Crgh1206 5% 6M8 0.5W Neohm - Te Connectivity
94X7083
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7083 |
|
Product Name
|
Crgh1206 5% 6M8 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Gender
Female / Jack
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
18 to 22 AWG
View Details
2 suppliers
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details