CRGH1206J62K -- CRGH1206 5% 62K 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 5% 62K 0.5W Neohm - Te Connectivity
CRGH1206J62K
Description
CRGH1206 5% 62K 0.5W
Description
CRGH1206 5% 62K 0.5W
Suppliers
Crgh1206 5% 62K 0.5W Neohm - Te Connectivity
94X7086
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7086 |
|
Product Name
|
Crgh1206 5% 62K 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details