CRGH1206J620K -- CRGH1206 5% 620K 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 5% 620K 0.5W Neohm - Te Connectivity
CRGH1206J620K
Description
CRGH1206 5% 620K 0.5W
Description
CRGH1206 5% 620K 0.5W
Suppliers
Crgh1206 5% 620K 0.5W Neohm - Te Connectivity
94X7088
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7088 |
|
Product Name
|
Crgh1206 5% 620K 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details