TE Connectivity Chip Resistor - Surface Mount CRGH1206J5K6

Description
5.6 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
5.6 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGH1206J5K6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGH1206J5K6-ND
Chip Resistor - Surface Mount CRGH1206J5K6-ND
5.6 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

5.6 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8071265P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8071265P
Surface Mount Resistors 8071265P
TE Connectivity CRGH1206J5K6

TE Connectivity CRGH1206J5K6

Supplier's Site
Surface Mount Resistors - 8071265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8071265
Surface Mount Resistors 8071265
TE Connectivity CRGH1206J5K6

TE Connectivity CRGH1206J5K6

Supplier's Site
Surface Mount Resistors - 1645509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645509
Surface Mount Resistors 1645509
TE Connectivity CRGH1206J5K6

TE Connectivity CRGH1206J5K6

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 5.6 Kohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity - 95W7320 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 5.6 Kohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity
95W7320
Surface Mount Thick Film Resistor, Crg Series, 5.6 Kohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity 95W7320
Surface Mount Thick Film Resistor, CRG Series, 5.6 kohm, 500 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 5.6 kohm, 500 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K6, 5%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 12AC0389 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 5%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
12AC0389
Res, 5K6, 5%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 12AC0389
RES, 5K6, 5%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:5.6kohm; Product Range:CRGH Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 5K6, 5%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:5.6kohm; Product Range:CRGH Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRGH1206J5K6-ND 8071265P 8071265 95W7320 12AC0389
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Thick Film Resistor, Crg Series, 5.6 Kohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity Res, 5K6, 5%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD) 1206
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details