CRGH1206J5K1 -- CRGH1206 5% 5K1 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 5% 5K1 0.5W Neohm - Te Connectivity
CRGH1206J5K1
Description
CRGH1206 5% 5K1 0.5W
Description
CRGH1206 5% 5K1 0.5W
Suppliers
Crgh1206 5% 5K1 0.5W Neohm - Te Connectivity
94X7066
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7066 |
|
Product Name
|
Crgh1206 5% 5K1 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
30 AWG
View Details