TE Connectivity Chip Resistor - Surface Mount CRGH1206J56K

Description
56 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
56 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGH1206J56K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGH1206J56K-ND
Chip Resistor - Surface Mount CRGH1206J56K-ND
56 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

56 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 56 Kohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity - 95W7321 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 56 Kohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity
95W7321
Surface Mount Thick Film Resistor, Crg Series, 56 Kohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity 95W7321
Surface Mount Thick Film Resistor, CRG Series, 56 kohm, 500 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 56 kohm, 500 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRGH1206J56K-ND 95W7321
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 56 Kohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567477P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details