TE Connectivity Chip Resistor - Surface Mount CRGH1206J560R

Description
560 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
560 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGH1206J560R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGH1206J560R-ND
Chip Resistor - Surface Mount CRGH1206J560R-ND
560 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

560 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8071259 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8071259
Surface Mount Resistors 8071259
TE Connectivity CRGH1206J560R

TE Connectivity CRGH1206J560R

Supplier's Site
Surface Mount Resistors - 8071259P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8071259P
Surface Mount Resistors 8071259P
TE Connectivity CRGH1206J560R

TE Connectivity CRGH1206J560R

Supplier's Site
Surface Mount Resistors - 1645508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645508
Surface Mount Resistors 1645508
TE Connectivity CRGH1206J560R

TE Connectivity CRGH1206J560R

Supplier's Site
Res, 560R, 5%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 12AC0390 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 5%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
12AC0390
Res, 560R, 5%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 12AC0390
RES, 560R, 5%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:560ohm; Product Range:CRGH Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 560R, 5%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:560ohm; Product Range:CRGH Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 560 Ohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity - 95W7324 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 560 Ohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity
95W7324
Surface Mount Thick Film Resistor, Crg Series, 560 Ohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity 95W7324
Surface Mount Thick Film Resistor, CRG Series, 560 ohm, 500 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 560 ohm, 500 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRGH1206J560R-ND 8071259 8071259P 12AC0390 95W7324
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 560R, 5%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity Surface Mount Thick Film Resistor, Crg Series, 560 Ohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 560 ohms 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details