TE Connectivity Chip Resistor - Surface Mount CRGH1206J560K

Description
560 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
560 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGH1206J560K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGH1206J560K-ND
Chip Resistor - Surface Mount CRGH1206J560K-ND
560 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

560 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 560 Kohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity - 95W7323 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 560 Kohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity
95W7323
Surface Mount Thick Film Resistor, Crg Series, 560 Kohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity 95W7323
Surface Mount Thick Film Resistor, CRG Series, 560 kohm, 500 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 560 kohm, 500 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Crg Series, 560 Kohm, 500 Mw, 5%, 200 V Neohm Te Connectivity - 94X7078 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 560 Kohm, 500 Mw, 5%, 200 V Neohm Te Connectivity
94X7078
Surface Mount Thick Film Resistor, Crg Series, 560 Kohm, 500 Mw, 5%, 200 V Neohm Te Connectivity 94X7078
Surface Mount Thick Film Resistor, CRG Series, 560 kohm, 500 mW, - 5%, 200 V

Surface Mount Thick Film Resistor, CRG Series, 560 kohm, 500 mW, - 5%, 200 V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRGH1206J560K-ND 95W7323 94X7078
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 560 Kohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity Surface Mount Thick Film Resistor, Crg Series, 560 Kohm, 500 Mw, 5%, 200 V Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers