The CRG Series Surface Mount Thick Film Resistor has a nominal resistance of 4.7 kΩ and a power rating of 500 mW. It features a tolerance of ±5% and is rated for a maximum working voltage of 200 V. This resistor is RoHS compliant, making it suitable for environmentally conscious designs. The resistor is designed for high power applications and operates effectively within a temperature range of -55°C to +155°C. Its compact surface mount design allows for efficient use in various electronic circuits.
RES 4.7K OHM 5% 1/2W 1206
4.7 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
RES 4.7K OHM 5% 1/2W 1206
TE Connectivity CRGH1206J4K7
TE Connectivity CRGH1206J4K7
TE Connectivity CRGH1206J4K7
Surface Mount Thick Film Resistor, CRG Series, 4.7 kohm, 500 mW, - 5%, 200 V RoHS Compliant: Yes
RES, 4K7, 5%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:4.7kohm; Product Range:CRGH Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-CRGH1206J4K7CT-ND | 8071252 | 8071252P | 95W7315 | 12AC0386 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Thick Film Resistor, Crg Series, 4.7 Kohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity | Res, 4K7, 5%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | Surface Mount Technology (SMT / SMD); 1206; 1206 | Surface Mount Technology (SMT / SMD) | 1206 |
| Tolerance | 5 +/- % | 5 +/- % |