TE Connectivity CRGH1206J47R
TE Connectivity CRGH1206J47R
RES 47 OHM 5% 1/2W 1206
47 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
RES 47 OHM 5% 1/2W 1206
Surface Mount Thick Film Resistor, CRG Series, 47 ohm, 500 mW, - 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 8071243P | 1648996 | 1712-CRGH1206J47RCT-ND | 95W7317 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Surface Mount Thick Film Resistor, Crg Series, 47 Ohm, 500 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Te Connectivity |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 |
| Resistance Range | 47 ohms | 47 ohms | ||
| Power Rating | 0.5000 watts | 0.5000 watts | ||
| Standards and Certifications | RoHS | RoHS | RoHS |