TE Connectivity Chip Resistor - Surface Mount CRGH1206J470R

Description
RES 470 OHM 5% 1/2W 1206
Request a Quote Datasheet
Description
RES 470 OHM 5% 1/2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH1206J470RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206J470RCT-ND
Chip Resistor - Surface Mount 1712-CRGH1206J470RCT-ND
RES 470 OHM 5% 1/2W 1206

RES 470 OHM 5% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH1206J470RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206J470RTR-ND
Chip Resistor - Surface Mount 1712-CRGH1206J470RTR-ND
470 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

470 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH1206J470RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206J470RDKR-ND
Chip Resistor - Surface Mount 1712-CRGH1206J470RDKR-ND
RES 470 OHM 5% 1/2W 1206

RES 470 OHM 5% 1/2W 1206

Buy Now Datasheet
Surface Mount Resistors - 8071246P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8071246P
Surface Mount Resistors 8071246P
TE Connectivity CRGH1206J470R

TE Connectivity CRGH1206J470R

Supplier's Site
Surface Mount Resistors - 1645505 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645505
Surface Mount Resistors 1645505
TE Connectivity CRGH1206J470R

TE Connectivity CRGH1206J470R

Supplier's Site
Res, 470R, 5%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 12AC0388 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
12AC0388
Res, 470R, 5%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 12AC0388
RES, 470R, 5%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:470ohm; Product Range:CRGH Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 470R, 5%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:470ohm; Product Range:CRGH Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Crg Series, 470 Ohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity - 95W7319 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 470 Ohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity
95W7319
Surface Mount Thick Film Resistor, Crg Series, 470 Ohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity 95W7319
Surface Mount Thick Film Resistor, CRG Series, 470 ohm, 500 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 470 ohm, 500 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CRGH1206J470RCT-ND 8071246P 1645505 12AC0388 95W7319
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 470R, 5%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity Surface Mount Thick Film Resistor, Crg Series, 470 Ohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details