CRGH1206J430K -- CRGH1206 5% 430K 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 5% 430K 0.5W Neohm - Te Connectivity
CRGH1206J430K
Description
CRGH1206 5% 430K 0.5W
Description
CRGH1206 5% 430K 0.5W
Suppliers
Crgh1206 5% 430K 0.5W Neohm - Te Connectivity
94X7060
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7060 |
|
Product Name
|
Crgh1206 5% 430K 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Voltage Rating
700 volts
Current Rating
28.0 amps
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details