TE Connectivity Chip Resistor - Surface Mount CRGH1206J3K3

Description
RES 3.3K OHM 5% 1/2W 1206
Request a Quote Datasheet
Description
RES 3.3K OHM 5% 1/2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH1206J3K3DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206J3K3DKR-ND
Chip Resistor - Surface Mount 1712-CRGH1206J3K3DKR-ND
RES 3.3K OHM 5% 1/2W 1206

RES 3.3K OHM 5% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH1206J3K3CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206J3K3CT-ND
Chip Resistor - Surface Mount 1712-CRGH1206J3K3CT-ND
RES 3.3K OHM 5% 1/2W 1206

RES 3.3K OHM 5% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH1206J3K3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206J3K3TR-ND
Chip Resistor - Surface Mount 1712-CRGH1206J3K3TR-ND
3.3 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

3.3 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRGH1206J3K3 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRGH1206J3K3
Resistors - Chip Resistor - Surface Mount CRGH1206J3K3
RES SMD 3.3K OHM 5% 1/2W 1206

RES SMD 3.3K OHM 5% 1/2W 1206

Supplier's Site
Chip Resistor - Surface Mount - CRGH1206J3K3 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGH1206J3K3
Chip Resistor - Surface Mount CRGH1206J3K3
RES SMD 3.3K OHM 5% 1/2W 1206

RES SMD 3.3K OHM 5% 1/2W 1206

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Crg Series, 3.3 Kohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity - 95W7305 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 3.3 Kohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity
95W7305
Surface Mount Thick Film Resistor, Crg Series, 3.3 Kohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity 95W7305
Surface Mount Thick Film Resistor, CRG Series, 3.3 kohm, 500 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 3.3 kohm, 500 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 5%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 12AC0384 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 5%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
12AC0384
Res, 3K3, 5%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 12AC0384
RES, 3K3, 5%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.3kohm; Product Range:CRGH Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 3K3, 5%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.3kohm; Product Range:CRGH Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1712-CRGH1206J3K3DKR-ND CRGH1206J3K3 CRGH1206J3K3 95W7305 12AC0384
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 3.3 Kohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity Res, 3K3, 5%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) Surface Mount Technology (SMT / SMD) 1206
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details