CRGH1206J300R -- CRGH1206 5% 300R 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 5% 300R 0.5W Neohm - Te Connectivity
CRGH1206J300R
Description
CRGH1206 5% 300R 0.5W
Description
CRGH1206 5% 300R 0.5W
Suppliers
Crgh1206 5% 300R 0.5W Neohm - Te Connectivity
94X7039
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7039 |
|
Product Name
|
Crgh1206 5% 300R 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details