CRGH1206J2M2 -- CRGH1206 5% 2M2 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 5% 2M2 0.5W Neohm - Te Connectivity
CRGH1206J2M2
Description
CRGH1206 5% 2M2 0.5W
Description
CRGH1206 5% 2M2 0.5W
Suppliers
Crgh1206 5% 2M2 0.5W Neohm - Te Connectivity
94X7001
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7001 |
|
Product Name
|
Crgh1206 5% 2M2 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Male / Plug
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 to 400 volts
View Details
Connector Type
Coaxial Connector
Voltage Rating
10000 volts
Current Rating
5.0 amps
View Details
Mounting
Inline
Current Rating
120.0 to 240.0 amps
View Details
2 suppliers