TE Connectivity Chip Resistor - Surface Mount CRGH1206J2K7

Description
2.7 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
2.7 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGH1206J2K7-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGH1206J2K7-ND
Chip Resistor - Surface Mount CRGH1206J2K7-ND
2.7 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

2.7 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 2.7 Kohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity - 95W7296 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 2.7 Kohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity
95W7296
Surface Mount Thick Film Resistor, Crg Series, 2.7 Kohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity 95W7296
Surface Mount Thick Film Resistor, CRG Series, 2.7 kohm, 500 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 2.7 kohm, 500 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRGH1206J2K7-ND 95W7296
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 2.7 Kohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details