CRGH1206J240K -- CRGH1206 5% 240K 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 5% 240K 0.5W Neohm - Te Connectivity
CRGH1206J240K
Description
CRGH1206 5% 240K 0.5W
Description
CRGH1206 5% 240K 0.5W
Suppliers
Crgh1206 5% 240K 0.5W Neohm - Te Connectivity
94X7018
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7018 |
|
Product Name
|
Crgh1206 5% 240K 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Male / Plug
Mounting
Free Hanging (In-Line)
View Details
3 suppliers
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Termination
Crimp
View Details