TE Connectivity Chip Resistor - Surface Mount CRGH1206J220R

Description
RES 220 OHM 5% 1/2W 1206
Request a Quote Datasheet
Description
RES 220 OHM 5% 1/2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH1206J220RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206J220RCT-ND
Chip Resistor - Surface Mount 1712-CRGH1206J220RCT-ND
RES 220 OHM 5% 1/2W 1206

RES 220 OHM 5% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH1206J220RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206J220RDKR-ND
Chip Resistor - Surface Mount 1712-CRGH1206J220RDKR-ND
RES 220 OHM 5% 1/2W 1206

RES 220 OHM 5% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH1206J220RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206J220RTR-ND
Chip Resistor - Surface Mount 1712-CRGH1206J220RTR-ND
220 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

220 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8071176P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8071176P
Surface Mount Resistors 8071176P
TE Connectivity CRGH1206J220R

TE Connectivity CRGH1206J220R

Supplier's Site
Surface Mount Resistors - 8071176 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8071176
Surface Mount Resistors 8071176
TE Connectivity CRGH1206J220R

TE Connectivity CRGH1206J220R

Supplier's Site
Surface Mount Resistors - 1648994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1648994
Surface Mount Resistors 1648994
TE Connectivity CRGH1206J220R

TE Connectivity CRGH1206J220R

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 220 Ohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity - 95W7300 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 220 Ohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity
95W7300
Surface Mount Thick Film Resistor, Crg Series, 220 Ohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity 95W7300
Surface Mount Thick Film Resistor, CRG Series, 220 ohm, 500 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 220 ohm, 500 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220R, 5%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 12AC0381 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
12AC0381
Res, 220R, 5%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 12AC0381
RES, 220R, 5%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:220ohm; Product Range:CRGH Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 220R, 5%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:220ohm; Product Range:CRGH Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRGH1206J220R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGH1206J220R
Chip Resistor - Surface Mount CRGH1206J220R
RES SMD 220 OHM 5% 1/2W 1206

RES SMD 220 OHM 5% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1712-CRGH1206J220RCT-ND 8071176P 8071176 95W7300 12AC0381 CRGH1206J220R
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Thick Film Resistor, Crg Series, 220 Ohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity Res, 220R, 5%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD) 1206
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details