CRGH1206J200K -- CRGH1206 5% 200K 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 5% 200K 0.5W Neohm - Te Connectivity
CRGH1206J200K
Description
CRGH1206 5% 200K 0.5W
Description
CRGH1206 5% 200K 0.5W
Suppliers
Crgh1206 5% 200K 0.5W Neohm - Te Connectivity
94X7010
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7010 |
|
Product Name
|
Crgh1206 5% 200K 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Male / Plug
Mounting
Free Hanging (In-Line)
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug; Female / Jack
Geometry
Right Angle
View Details