CRGH1206J1M8 -- CRGH1206 5% 1M8 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 5% 1M8 0.5W Neohm - Te Connectivity
CRGH1206J1M8
Description
CRGH1206 5% 1M8 0.5W
Description
CRGH1206 5% 1M8 0.5W
Suppliers
Crgh1206 5% 1M8 0.5W Neohm - Te Connectivity
94X6959
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6959 |
|
Product Name
|
Crgh1206 5% 1M8 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Rectangular Connectors, Heavy Duty
View Details
2 suppliers