TE Connectivity Crgh1206 5% 1M2 0.5W Neohm - Te Connectivity CRGH1206J1M2

Description
CRGH1206 5% 1M2 0.5W
Description
CRGH1206 5% 1M2 0.5W

Suppliers

Company
Product
Description
Supplier Links
Crgh1206 5% 1M2 0.5W Neohm - Te Connectivity - 94X6955 - Newark, An Avnet Company
Chicago, IL, United States
Crgh1206 5% 1M2 0.5W Neohm - Te Connectivity
94X6955
Crgh1206 5% 1M2 0.5W Neohm - Te Connectivity 94X6955
CRGH1206 5% 1M2 0.5W

CRGH1206 5% 1M2 0.5W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X6955
Product Name Crgh1206 5% 1M2 0.5W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male Connector, Stainless Steel, RG174/U - 8929 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (F) B/H Connector for RG174 Cable - ET-BFS-BH-1 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details