1 MOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
TE Connectivity CRGH1206J1M0
TE Connectivity CRGH1206J1M0
Surface Mount Thick Film Resistor, CRG Series, 1 Mohm, 500 mW, - 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
RES, 1M, 5%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1Mohm; Product Range:CRGH Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRGH1206J1M0-ND | 8071164 | 95W7278 | 12AC0376 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Thick Film Resistor, Crg Series, 1 Mohm, 500 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Te Connectivity | Res, 1M, 5%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | Surface Mount Technology (SMT / SMD); 1206 | 1206 |
| Tolerance | 5 +/- % | 5 +/- % |