TE Connectivity Chip Resistor - Surface Mount CRGH1206J1K8

Description
1.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
1.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGH1206J1K8-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGH1206J1K8-ND
Chip Resistor - Surface Mount CRGH1206J1K8-ND
1.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

1.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8071160P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8071160P
Surface Mount Resistors 8071160P
TE Connectivity CRGH1206J1K8

TE Connectivity CRGH1206J1K8

Supplier's Site
Surface Mount Resistors - 8071160 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8071160
Surface Mount Resistors 8071160
TE Connectivity CRGH1206J1K8

TE Connectivity CRGH1206J1K8

Supplier's Site
Surface Mount Resistors - 1645489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645489
Surface Mount Resistors 1645489
TE Connectivity CRGH1206J1K8

TE Connectivity CRGH1206J1K8

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 1.8 Kohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity - 95W7277 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 1.8 Kohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity
95W7277
Surface Mount Thick Film Resistor, Crg Series, 1.8 Kohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity 95W7277
Surface Mount Thick Film Resistor, CRG Series, 1.8 kohm, 500 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 1.8 kohm, 500 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K8, 5%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 12AC0375 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 5%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
12AC0375
Res, 1K8, 5%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 12AC0375
RES, 1K8, 5%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.8kohm; Product Range:CRGH Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 1K8, 5%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.8kohm; Product Range:CRGH Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRGH1206J1K8-ND 8071160P 8071160 95W7277 12AC0375
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Thick Film Resistor, Crg Series, 1.8 Kohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity Res, 1K8, 5%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD) 1206
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers