TE Connectivity SMD 200V 0.5W Resistor CRGH1206J1K2

Description
1206 Thick Film Power Resistor, 1.2kR, 5%, 200V, 0.5W, SMD Product overview: CRGH1206J1K2 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGH1206J1K2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1206 Thick Film Power Resistor, 1.2kR, 5%, 200V, 0.5W, SMD Product overview: CRGH1206J1K2 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGH1206J1K2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 200V 0.5W Resistor - 52-CRGH1206J1K2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200V 0.5W Resistor
52-CRGH1206J1K2
SMD 200V 0.5W Resistor 52-CRGH1206J1K2
1206 Thick Film Power Resistor, 1.2kR, 5%, 200V, 0.5W, SMD Product overview: CRGH1206J1K2 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGH1206J1K2 can be used for catalog matching and distributor lookup.

1206 Thick Film Power Resistor, 1.2kR, 5%, 200V, 0.5W, SMD Product overview: CRGH1206J1K2 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGH1206J1K2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 1712-CRGH1206J1K2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206J1K2TR-ND
Chip Resistor - Surface Mount 1712-CRGH1206J1K2TR-ND
1.2 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

1.2 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH1206J1K2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206J1K2CT-ND
Chip Resistor - Surface Mount 1712-CRGH1206J1K2CT-ND
RES 1.2K OHM 5% 1/2W 1206

RES 1.2K OHM 5% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH1206J1K2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206J1K2DKR-ND
Chip Resistor - Surface Mount 1712-CRGH1206J1K2DKR-ND
RES 1.2K OHM 5% 1/2W 1206

RES 1.2K OHM 5% 1/2W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRGH1206J1K2 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRGH1206J1K2
Resistors - Chip Resistor - Surface Mount CRGH1206J1K2
RES SMD 1.2K OHM 5% 1/2W 1206

RES SMD 1.2K OHM 5% 1/2W 1206

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 1.2 Kohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity - 95W7275 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 1.2 Kohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity
95W7275
Surface Mount Thick Film Resistor, Crg Series, 1.2 Kohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity 95W7275
Surface Mount Thick Film Resistor, CRG Series, 1.2 kohm, 500 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 1.2 kohm, 500 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-CRGH1206J1K2 1712-CRGH1206J1K2TR-ND CRGH1206J1K2 95W7275
Product Name SMD 200V 0.5W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 1.2 Kohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1200 ohms 1200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers