1 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
RES 1K OHM 5% 1/2W 1206
RES 1K OHM 5% 1/2W 1206
TE Connectivity CRGH1206J1K0
TE Connectivity CRGH1206J1K0
TE Connectivity CRGH1206J1K0
Surface Mount Thick Film Resistor, CRG Series, 1 kohm, 500 mW, - 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
RES SMD 1K OHM 5% 1/2W 1206
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-CRGH1206J1K0TR-ND | 8071154P | 8071154 | 95W7274 | CRGH1206J1K0 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Thick Film Resistor, Crg Series, 1 Kohm, 500 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Te Connectivity | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 (3216 Metric) |
| Tolerance | 5 +/- % | 5 +/- % |