TE Connectivity Chip Resistor - Surface Mount CRGH1206J15R

Description
15 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote
Description
15 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CRG Series Surface Mount Thick Film Resistor features a nominal resistance of 15 ohms and a power rating of 500 mW. It has a tolerance of ±5% and a maximum working voltage of 200 V. This resistor is designed in a 1206 case size, which is equivalent to 3216 metric dimensions. It is compliant with RoHS standards, making it suitable for environmentally conscious applications. The resistor is part of a series that supports a wide range of resistance values and power ratings, ensuring versatility for various engineering projects.

Datasheet Summary
Powered by GS/AI

The CRG Series Surface Mount Thick Film Resistor features a nominal resistance of 15 ohms and a power rating of 500 mW. It has a tolerance of ±5% and a maximum working voltage of 200 V. This resistor is designed in a 1206 case size, which is equivalent to 3216 metric dimensions. It is compliant with RoHS standards, making it suitable for environmentally conscious applications. The resistor is part of a series that supports a wide range of resistance values and power ratings, ensuring versatility for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGH1206J15R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGH1206J15R-ND
Chip Resistor - Surface Mount CRGH1206J15R-ND
15 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

15 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8071136 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8071136
Surface Mount Resistors 8071136
TE Connectivity CRGH1206J15R

TE Connectivity CRGH1206J15R

Supplier's Site
Surface Mount Resistors - 1645481 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645481
Surface Mount Resistors 1645481
TE Connectivity CRGH1206J15R

TE Connectivity CRGH1206J15R

Supplier's Site
Chip Resistor - Surface Mount - CRGH1206J15R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGH1206J15R
Chip Resistor - Surface Mount CRGH1206J15R
RES SMD 15 OHM 5% 1/2W 1206

RES SMD 15 OHM 5% 1/2W 1206

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Crg Series, 15 Ohm, 500 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Te Connectivity - 95W7288 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 15 Ohm, 500 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Te Connectivity
95W7288
Surface Mount Thick Film Resistor, Crg Series, 15 Ohm, 500 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Te Connectivity 95W7288
Surface Mount Thick Film Resistor, CRG Series, 15 ohm, 500 mW, - 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 15 ohm, 500 mW, - 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRGH1206J15R-ND 8071136 CRGH1206J15R 95W7288
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 15 Ohm, 500 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details