CRGH1206J13R -- CRGH1206 5% 13R 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 5% 13R 0.5W Neohm - Te Connectivity
CRGH1206J13R
Description
CRGH1206 5% 13R 0.5W
Description
CRGH1206 5% 13R 0.5W
Suppliers
Crgh1206 5% 13R 0.5W Neohm - Te Connectivity
94X6981
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6981 |
|
Product Name
|
Crgh1206 5% 13R 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Military Connector
Voltage Rating
1000 volts
View Details
Connector Type
Circular / Cylindrical Connectors
View Details