RES 12 OHM 5% 1/2W 1206
RES 12 OHM 5% 1/2W 1206
12 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
TE Connectivity CRGH1206J12R
TE Connectivity CRGH1206J12R
TE Connectivity CRGH1206J12R
Surface Mount Thick Film Resistor, CRG Series, 12 ohm, 500 mW, - 5%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-CRGH1206J12RDKR-ND | 8071126 | 8071126P | 95W7284 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Thick Film Resistor, Crg Series, 12 Ohm, 500 Mw, 5%, 200 V, 1206 [3216 Metric] Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | Surface Mount Technology (SMT / SMD); 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 |
| Resistance Range | 12 ohms | 12 ohms |