TE Connectivity 100 Ohm 500mW 200V Resistor CRGH1206J100R

Description
1206 Thick Film Chip Resistor, 100 Ohm, 500mW, 5%, 200V Product overview: CRGH1206J100R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 500mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 500mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGH1206J100R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1206 Thick Film Chip Resistor, 100 Ohm, 500mW, 5%, 200V Product overview: CRGH1206J100R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 500mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 500mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGH1206J100R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 Ohm 500mW 200V Resistor - 52-CRGH1206J100R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 Ohm 500mW 200V Resistor
52-CRGH1206J100R
100 Ohm 500mW 200V Resistor 52-CRGH1206J100R
1206 Thick Film Chip Resistor, 100 Ohm, 500mW, 5%, 200V Product overview: CRGH1206J100R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 500mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 500mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGH1206J100R can be used for catalog matching and distributor lookup.

1206 Thick Film Chip Resistor, 100 Ohm, 500mW, 5%, 200V Product overview: CRGH1206J100R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 500mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 500mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGH1206J100R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 1712-CRGH1206J100RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206J100RDKR-ND
Chip Resistor - Surface Mount 1712-CRGH1206J100RDKR-ND
RES 100 OHM 5% 1/2W 1206

RES 100 OHM 5% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH1206J100RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206J100RCT-ND
Chip Resistor - Surface Mount 1712-CRGH1206J100RCT-ND
RES 100 OHM 5% 1/2W 1206

RES 100 OHM 5% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH1206J100RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206J100RTR-ND
Chip Resistor - Surface Mount 1712-CRGH1206J100RTR-ND
100 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

100 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1129735-CRGH1206J100R
Resistors - Chip Resistor - Surface Mount 1129735-CRGH1206J100R
Win Source Part Number: 1129735-CRGH1206J100 R Category: Resistors>Chip Resistor - Surface Mount Series: CRGH, Neohm Package: Tape & Reel (TR) Standard Package: 20,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 100 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm) Alternative Parts (Cross-Reference): 4-1879497-9; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 4-1879497-9,4-187949 7-9-ND Base Product Number: CRGH1206

Win Source Part Number: 1129735-CRGH1206J100R
Category: Resistors>Chip Resistor - Surface Mount
Series: CRGH, Neohm
Package: Tape & Reel (TR)
Standard Package: 20,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm)
Alternative Parts (Cross-Reference): 4-1879497-9;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 4-1879497-9,4-1879497-9-ND
Base Product Number: CRGH1206

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 100 Ohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity - 95W7282 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 100 Ohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity
95W7282
Surface Mount Thick Film Resistor, Crg Series, 100 Ohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity 95W7282
Surface Mount Thick Film Resistor, CRG Series, 100 ohm, 500 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 100 ohm, 500 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-CRGH1206J100R 1712-CRGH1206J100RDKR-ND 1129735-CRGH1206J100R 95W7282
Product Name 100 Ohm 500mW 200V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 100 Ohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity
Technology / Construction THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details