100 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
RES 100K OHM 5% 1/2W 1206
RES 100K OHM 5% 1/2W 1206
TE Connectivity CRGH1206J100K
TE Connectivity CRGH1206J100K
TE Connectivity CRGH1206J100K
RES, 100K, 5%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:100kohm; Product Range:CRGH Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Surface Mount Thick Film Resistor, CRG Series, 100 kohm, 500 mW, - 5%, 200 V RoHS Compliant: Yes
RES SMD 100K OHM 5% 1/2W 1206
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-CRGH1206J100KTR-ND | 8071101P | 8071101 | 12AC0378 | 95W7281 | CRGH1206J100K |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Res, 100K, 5%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity | Surface Mount Thick Film Resistor, Crg Series, 100 Kohm, 500 Mw, 5%, 200 V Rohs Compliant Te Connectivity | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | |||||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | 1206 | Surface Mount Technology (SMT / SMD) | 1206; 1206 (3216 Metric) |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |