CRGH1206F95K3 -- CRGH1206 1% 95K3 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 95K3 0.5W Neohm - Te Connectivity
CRGH1206F95K3
Description
CRGH1206 1% 95K3 0.5W
Description
CRGH1206 1% 95K3 0.5W
Suppliers
Crgh1206 1% 95K3 0.5W Neohm - Te Connectivity
94X6938
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6938 |
|
Product Name
|
Crgh1206 1% 95K3 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details