CRGH1206F8K66 -- CRGH1206 1% 8K66 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 8K66 0.5W Neohm - Te Connectivity
CRGH1206F8K66
Description
CRGH1206 1% 8K66 0.5W
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Description
CRGH1206 1% 8K66 0.5W
Suppliers
Crgh1206 1% 8K66 0.5W Neohm - Te Connectivity
94X6904
Supplier's Site
Crgh1206 1% 8K66 0.5W Neohm - Te Connectivity
45AJ2406
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6904 |
|
Product Name
|
Crgh1206 1% 8K66 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
D-Sub Connector
Gender
Female / Jack
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
240.0 amps
View Details
3 suppliers