TE Connectivity Chip Resistor - Surface Mount CRGH1206F8K2

Description
RES 8.2K OHM 1% 1/2W 1206
Request a Quote Datasheet
Description
RES 8.2K OHM 1% 1/2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH1206F8K2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206F8K2TR-ND
Chip Resistor - Surface Mount 1712-CRGH1206F8K2TR-ND
RES 8.2K OHM 1% 1/2W 1206

RES 8.2K OHM 1% 1/2W 1206

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 8.2 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity - 95W7269 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 8.2 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity
95W7269
Surface Mount Thick Film Resistor, Crg Series, 8.2 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity 95W7269
Surface Mount Thick Film Resistor, CRG Series, 8.2 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 8.2 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CRGH1206F8K2TR-ND 95W7269
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 8.2 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers