CRGH1206F866R -- CRGH1206 1% 866R 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 866R 0.5W Neohm - Te Connectivity
CRGH1206F866R
Description
CRGH1206 1% 866R 0.5W
Description
CRGH1206 1% 866R 0.5W
Suppliers
Crgh1206 1% 866R 0.5W Neohm - Te Connectivity
94X6921
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6921 |
|
Product Name
|
Crgh1206 1% 866R 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details