CRGH1206F82R5 -- CRGH1206 1% 82R5 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 82R5 0.5W Neohm - Te Connectivity
CRGH1206F82R5
Description
CRGH1206 1% 82R5 0.5W
Description
CRGH1206 1% 82R5 0.5W
Suppliers
Crgh1206 1% 82R5 0.5W Neohm - Te Connectivity
94X6911
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6911 |
|
Product Name
|
Crgh1206 1% 82R5 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details
2 suppliers
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details