RES 820 OHM 1% 1/2W 1206
820 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
RES 820 OHM 1% 1/2W 1206
RES, 820R, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:820ohm; Product Range:CRGH Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Surface Mount Thick Film Resistor, CRG Series, 820 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-CRGH1206F820RCT-ND | 12AC0373 | 95W7273 |
| Product Name | Chip Resistor - Surface Mount | Res, 820R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity | Surface Mount Thick Film Resistor, Crg Series, 820 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 820 ohms | 820 ohms |