CRGH1206F806K -- CRGH1206 1% 806K 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 806K 0.5W Neohm - Te Connectivity
CRGH1206F806K
Description
CRGH1206 1% 806K 0.5W
Description
CRGH1206 1% 806K 0.5W
Suppliers
Crgh1206 1% 806K 0.5W Neohm - Te Connectivity
94X6908
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6908 |
|
Product Name
|
Crgh1206 1% 806K 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Right Angle
View Details