CRGH1206F732K -- CRGH1206 1% 732K 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 732K 0.5W Neohm - Te Connectivity
CRGH1206F732K
Description
CRGH1206 1% 732K 0.5W
Description
CRGH1206 1% 732K 0.5W
Suppliers
Crgh1206 1% 732K 0.5W Neohm - Te Connectivity
94X6887
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6887 |
|
Product Name
|
Crgh1206 1% 732K 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Gender
Male / Plug
Geometry
Straight
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details