CRGH1206F698K -- CRGH1206 1% 698K 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 698K 0.5W Neohm - Te Connectivity
CRGH1206F698K
Description
CRGH1206 1% 698K 0.5W
Description
CRGH1206 1% 698K 0.5W
Suppliers
Crgh1206 1% 698K 0.5W Neohm - Te Connectivity
94X6874
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6874 |
|
Product Name
|
Crgh1206 1% 698K 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Mounting
Panel Mount
Voltage Rating
250 volts
View Details
2 suppliers
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details