TE Connectivity Chip Resistor - Surface Mount CRGH1206F68R

Description
68 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
68 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH1206F68RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206F68RTR-ND
Chip Resistor - Surface Mount 1712-CRGH1206F68RTR-ND
68 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

68 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH1206F68RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206F68RDKR-ND
Chip Resistor - Surface Mount 1712-CRGH1206F68RDKR-ND
RES 68 OHM 1% 1/2W 1206

RES 68 OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH1206F68RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206F68RCT-ND
Chip Resistor - Surface Mount 1712-CRGH1206F68RCT-ND
RES 68 OHM 1% 1/2W 1206

RES 68 OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - CRGH1206F68R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGH1206F68R
Chip Resistor - Surface Mount CRGH1206F68R
RES 68 OHM 1% 1/2W 1206

RES 68 OHM 1% 1/2W 1206

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Crg Series, 68 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Te Connectivity - 95W7265 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 68 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Te Connectivity
95W7265
Surface Mount Thick Film Resistor, Crg Series, 68 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Te Connectivity 95W7265
Surface Mount Thick Film Resistor, CRG Series, 68 ohm, 500 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 68 ohm, 500 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1712-CRGH1206F68RTR-ND CRGH1206F68R 95W7265
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 68 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567561 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0051 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details