TE Connectivity Chip Resistor - Surface Mount CRGH1206F680R

Description
RES 680 OHM 1% 1/2W 1206
Request a Quote Datasheet
Description
RES 680 OHM 1% 1/2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH1206F680RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206F680RDKR-ND
Chip Resistor - Surface Mount 1712-CRGH1206F680RDKR-ND
RES 680 OHM 1% 1/2W 1206

RES 680 OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH1206F680RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206F680RCT-ND
Chip Resistor - Surface Mount 1712-CRGH1206F680RCT-ND
RES 680 OHM 1% 1/2W 1206

RES 680 OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH1206F680RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206F680RTR-ND
Chip Resistor - Surface Mount 1712-CRGH1206F680RTR-ND
RES 680 OHM 1% 1/2W 1206

RES 680 OHM 1% 1/2W 1206

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 680 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity - 95W7267 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 680 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity
95W7267
Surface Mount Thick Film Resistor, Crg Series, 680 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity 95W7267
Surface Mount Thick Film Resistor, CRG Series, 680 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 680 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CRGH1206F680RDKR-ND 95W7267
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 680 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers