TE Connectivity Chip Resistor - Surface Mount CRGH1206F680K

Description
RES 680K OHM 1% 1/2W 1206
Request a Quote Datasheet
Description
RES 680K OHM 1% 1/2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH1206F680KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206F680KTR-ND
Chip Resistor - Surface Mount 1712-CRGH1206F680KTR-ND
RES 680K OHM 1% 1/2W 1206

RES 680K OHM 1% 1/2W 1206

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 680 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity - 95W7266 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 680 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity
95W7266
Surface Mount Thick Film Resistor, Crg Series, 680 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity 95W7266
Surface Mount Thick Film Resistor, CRG Series, 680 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 680 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CRGH1206F680KTR-ND 95W7266
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 680 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD303GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details