TE Connectivity Crgh1206 1% 66R5 0.5W Neohm - Te Connectivity CRGH1206F66R5

Description
CRGH1206 1% 66R5 0.5W
Description
CRGH1206 1% 66R5 0.5W

Suppliers

Company
Product
Description
Supplier Links
Crgh1206 1% 66R5 0.5W Neohm - Te Connectivity - 94X6865 - Newark, An Avnet Company
Chicago, IL, United States
Crgh1206 1% 66R5 0.5W Neohm - Te Connectivity
94X6865
Crgh1206 1% 66R5 0.5W Neohm - Te Connectivity 94X6865
CRGH1206 1% 66R5 0.5W

CRGH1206 1% 66R5 0.5W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X6865
Product Name Crgh1206 1% 66R5 0.5W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

BNC T-Adapter: Female, Female, Female - 9237 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Micro SIM Card 6 Pin Push Type Connector Metal Body - ET-MI6PPT-MBC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details