TE Connectivity Crgh1206 1% 66K5 0.5W Neohm - Te Connectivity CRGH1206F66K5

Description
CRGH1206 1% 66K5 0.5W
Description
CRGH1206 1% 66K5 0.5W

Suppliers

Company
Product
Description
Supplier Links
Crgh1206 1% 66K5 0.5W Neohm - Te Connectivity - 94X6864 - Newark, An Avnet Company
Chicago, IL, United States
Crgh1206 1% 66K5 0.5W Neohm - Te Connectivity
94X6864
Crgh1206 1% 66K5 0.5W Neohm - Te Connectivity 94X6864
CRGH1206 1% 66K5 0.5W

CRGH1206 1% 66K5 0.5W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X6864
Product Name Crgh1206 1% 66K5 0.5W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

XM Micro-Hook, 24 AWG Telfon Test Lead - SALE-304XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SIM Tray for Push type Yellow Button - ET-TRAY8-PB - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
View Details