CRGH1206F665K -- CRGH1206 1% 665K 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 665K 0.5W Neohm - Te Connectivity
CRGH1206F665K
Description
CRGH1206 1% 665K 0.5W
Description
CRGH1206 1% 665K 0.5W
Suppliers
Crgh1206 1% 665K 0.5W Neohm - Te Connectivity
94X6866
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6866 |
|
Product Name
|
Crgh1206 1% 665K 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
30.0 amps
View Details
Douglas Electrical Components
Connector Type
Military Connector
View Details