CRGH1206F64K9 -- CRGH1206 1% 64K9 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 64K9 0.5W Neohm - Te Connectivity
CRGH1206F64K9
Description
CRGH1206 1% 64K9 0.5W
Description
CRGH1206 1% 64K9 0.5W
Suppliers
Crgh1206 1% 64K9 0.5W Neohm - Te Connectivity
94X6860
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6860 |
|
Product Name
|
Crgh1206 1% 64K9 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
View Details