CRGH1206F59R -- CRGH1206 1% 59R 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 59R 0.5W Neohm - Te Connectivity
CRGH1206F59R
Description
CRGH1206 1% 59R 0.5W
Description
CRGH1206 1% 59R 0.5W
Suppliers
Crgh1206 1% 59R 0.5W Neohm - Te Connectivity
94X6838
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6838 |
|
Product Name
|
Crgh1206 1% 59R 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
View Details