CRGH1206F590K -- CRGH1206 1% 590K 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 590K 0.5W Neohm - Te Connectivity
CRGH1206F590K
Description
CRGH1206 1% 590K 0.5W
Description
CRGH1206 1% 590K 0.5W
Suppliers
Crgh1206 1% 590K 0.5W Neohm - Te Connectivity
94X6839
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6839 |
|
Product Name
|
Crgh1206 1% 590K 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
30.0 amps
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details